ZGC, Inc. Tiffen 72mm Digital/Photo Essentials Intro Kit 72TPK1

Description
Tiffen 72mm Digital/Photo Essentials Intro Kit Tiffen 72mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch
Description
Tiffen 72mm Digital/Photo Essentials Intro Kit Tiffen 72mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Digital/Photo Essentials Intro Kit
72TPK1
Tiffen 72mm Digital/Photo Essentials Intro Kit 72TPK1
Tiffen 72mm Digital/Photo Essentials Intro Kit Tiffen 72mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Tiffen 72mm Digital/Photo Essentials Intro Kit
Tiffen 72mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72TPK1
Product Name Tiffen 72mm Digital/Photo Essentials Intro Kit
Filter Type Tiffen 72mm Digital/Photo Essentials Intro Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details