72SHM -- TIFFEN 72MM HOT MIRROR
ZGC, Inc.
Tiffen 72mm Hot Mirror
72SHM
Description
Tiffen 72mm Hot Mirror
Description
Tiffen 72mm Hot Mirror
Suppliers
Tiffen 72mm Hot Mirror
72SHM
Supplier's Site
Technical Specifications
|
Product Category
|
Camera Filters |
|
Product Number
|
72SHM |
|
Product Name
|
Tiffen 72mm Hot Mirror |
|
Filter Type
|
IR Block
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Tiffen 37mm Video Essentials DV Kit
View Details
Universe Kogaku (America) Inc.
Filter Type
UV Clear
Size
49mm (optional feature); 55mm (optional feature); 25 mm
View Details