ZGC, Inc. Tiffen 72mm Video Essentials DV Kit 72DVVEK

Description
Tiffen 72mm Video Essentials DV Kit Tiffen 72mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch
Description
Tiffen 72mm Video Essentials DV Kit Tiffen 72mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Video Essentials DV Kit
72DVVEK
Tiffen 72mm Video Essentials DV Kit 72DVVEK
Tiffen 72mm Video Essentials DV Kit Tiffen 72mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Tiffen 72mm Video Essentials DV Kit
Tiffen 72mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DVVEK
Product Name Tiffen 72mm Video Essentials DV Kit
Filter Type Tiffen 72mm Video Essentials DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Blue
Features Graduated
View Details
Specs
Filter Type Visible Pass
Color Daylight Blue
Size 72mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details