ZGC, Inc. Tiffen 72mm DV Select Kit 3 72DVSK3

Description
Tiffen 72mm DV Select Kit 3 Tiffen 72mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch
Description
Tiffen 72mm DV Select Kit 3 Tiffen 72mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm DV Select Kit 3
72DVSK3
Tiffen 72mm DV Select Kit 3 72DVSK3
Tiffen 72mm DV Select Kit 3 Tiffen 72mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Tiffen 72mm DV Select Kit 3
Tiffen 72mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DVSK3
Product Name Tiffen 72mm DV Select Kit 3
Filter Type Tiffen 72mm DV Select Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Features Graduated
View Details