ZGC, Inc. Tiffen 72mm Special Effects DV Kit 72DVSEK

Description
Tiffen 72mm Special Effects DV Kit Tiffen 72mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch
Description
Tiffen 72mm Special Effects DV Kit Tiffen 72mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Special Effects DV Kit
72DVSEK
Tiffen 72mm Special Effects DV Kit 72DVSEK
Tiffen 72mm Special Effects DV Kit Tiffen 72mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Tiffen 72mm Special Effects DV Kit
Tiffen 72mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DVSEK
Product Name Tiffen 72mm Special Effects DV Kit
Filter Type Tiffen 72mm Special Effects DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type Visible Pass
Color Daylight Blue
Size 49mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details