ZGC, Inc. Tiffen 72mm Film Look DV Kit 3 72DVFMK3

Description
Tiffen 72mm Film Look DV Kit 3 Tiffen 72mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch
Description
Tiffen 72mm Film Look DV Kit 3 Tiffen 72mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Film Look DV Kit 3
72DVFMK3
Tiffen 72mm Film Look DV Kit 3 72DVFMK3
Tiffen 72mm Film Look DV Kit 3 Tiffen 72mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Tiffen 72mm Film Look DV Kit 3
Tiffen 72mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DVFMK3
Product Name Tiffen 72mm Film Look DV Kit 3
Filter Type Tiffen 72mm Film Look DV Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type UV Clear
Size 37.50mm
View Details