ZGC, Inc. Tiffen 72mm Film Look DV Kit 72DVFLK

Description
Tiffen 72mm Film Look DV Kit Tiffen 72mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch
Description
Tiffen 72mm Film Look DV Kit Tiffen 72mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Film Look DV Kit
72DVFLK
Tiffen 72mm Film Look DV Kit 72DVFLK
Tiffen 72mm Film Look DV Kit Tiffen 72mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Tiffen 72mm Film Look DV Kit
Tiffen 72mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DVFLK
Product Name Tiffen 72mm Film Look DV Kit
Filter Type Tiffen 72mm Film Look DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Color Red
Features Graduated
View Details
Specs
Filter Type Visible Pass
Color Green
Size 46mm
View Details