ZGC, Inc. Tiffen 72mm Deluxe / Video Basic Kit 72DFK3

Description
Tiffen 72mm Deluxe / Video Basic Kit Tiffen 72mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch
Description
Tiffen 72mm Deluxe / Video Basic Kit Tiffen 72mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Deluxe / Video Basic Kit
72DFK3
Tiffen 72mm Deluxe / Video Basic Kit 72DFK3
Tiffen 72mm Deluxe / Video Basic Kit Tiffen 72mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Tiffen 72mm Deluxe / Video Basic Kit
Tiffen 72mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72DFK3
Product Name Tiffen 72mm Deluxe / Video Basic Kit
Filter Type Tiffen 72mm Deluxe / Video Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Fog Filter
View Details
Specs
Filter Type Notch
Shape Round
Size 50mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details