ZGC, Inc. Tiffen 72mm Black & White Imaging Kit 3 72BWFK

Description
Tiffen 72mm Black & White Imaging Kit 3 Tiffen 72mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch
Description
Tiffen 72mm Black & White Imaging Kit 3 Tiffen 72mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm Black & White Imaging Kit 3
72BWFK
Tiffen 72mm Black & White Imaging Kit 3 72BWFK
Tiffen 72mm Black & White Imaging Kit 3 Tiffen 72mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Tiffen 72mm Black & White Imaging Kit 3
Tiffen 72mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 72BWFK
Product Name Tiffen 72mm Black & White Imaging Kit 3
Filter Type Tiffen 72mm Black & White Imaging Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details