ZGC, Inc. Tiffen 72mm 2nd Unit Scene Makers Kit 722USMK1

Description
Tiffen 72mm 2nd Unit Scene Makers Kit Tiffen 72mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag
Description
Tiffen 72mm 2nd Unit Scene Makers Kit Tiffen 72mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 72mm 2nd Unit Scene Makers Kit
722USMK1
Tiffen 72mm 2nd Unit Scene Makers Kit 722USMK1
Tiffen 72mm 2nd Unit Scene Makers Kit Tiffen 72mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Tiffen 72mm 2nd Unit Scene Makers Kit
Tiffen 72mm 2nd Unit Scene Makers Kit: Cool Day for Night, 812 Warming, Circular Polarizer, Storage Bag

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 722USMK1
Product Name Tiffen 72mm 2nd Unit Scene Makers Kit
Filter Type Tiffen 72mm 2nd Unit Scene Makers Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type UV Clear; Visible Block
Size 25.5mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 37mm Deluxe Digital Enhancing Kit
View Details