ZGC, Inc. Tiffen 6" ND0.9 Unmounted Neutral Density 6INND9UN

Description
Tiffen 6" ND0.9 Unmounted Neutral Density
Description
Tiffen 6" ND0.9 Unmounted Neutral Density

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 6" ND0.9 Unmounted Neutral Density
6INND9UN
Tiffen 6" ND0.9 Unmounted Neutral Density 6INND9UN
Tiffen 6" ND0.9 Unmounted Neutral Density

Tiffen 6" ND0.9 Unmounted Neutral Density

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 6INND9UN
Product Name Tiffen 6" ND0.9 Unmounted Neutral Density
Filter Type Neutral Density
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Fog Filter
View Details
Specs
Filter Type Visible Pass
Color Daylight Blue
Size 46mm
View Details