ZGC, Inc. Tiffen 67mm Wide Angle Kit 67WIDEFKIT

Description
Tiffen 67mm Wide Angle Kit Tiffen 67mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch
Description
Tiffen 67mm Wide Angle Kit Tiffen 67mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 67mm Wide Angle Kit
67WIDEFKIT
Tiffen 67mm Wide Angle Kit 67WIDEFKIT
Tiffen 67mm Wide Angle Kit Tiffen 67mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Tiffen 67mm Wide Angle Kit
Tiffen 67mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 67WIDEFKIT
Product Name Tiffen 67mm Wide Angle Kit
Filter Type Tiffen 67mm Wide Angle Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Notch
Shape Round
Size 12.50mm
View Details
Band Pass Filter and Ring Group - IR76M55 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Shape Round
View Details