ZGC, Inc. Tiffen 67mm Hot Mirror 67SHM

Description
Tiffen 67mm Hot Mirror
Description
Tiffen 67mm Hot Mirror

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 67mm Hot Mirror
67SHM
Tiffen 67mm Hot Mirror 67SHM
Tiffen 67mm Hot Mirror

Tiffen 67mm Hot Mirror

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 67SHM
Product Name Tiffen 67mm Hot Mirror
Filter Type IR Block
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details