ZGC, Inc. Tiffen 67mm Video Essentials DV Kit 67DVVEK

Description
Tiffen 67mm Video Essentials DV Kit Tiffen 67mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch
Description
Tiffen 67mm Video Essentials DV Kit Tiffen 67mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 67mm Video Essentials DV Kit
67DVVEK
Tiffen 67mm Video Essentials DV Kit 67DVVEK
Tiffen 67mm Video Essentials DV Kit Tiffen 67mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Tiffen 67mm Video Essentials DV Kit
Tiffen 67mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 67DVVEK
Product Name Tiffen 67mm Video Essentials DV Kit
Filter Type Tiffen 67mm Video Essentials DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type UV Clear
Size 62mm
View Details