ZGC, Inc. Tiffen 6.6x6.6 Haze 2A UV 6666HZE2A

Description
Tiffen 6.6x6.6 Haze 2A UV
Description
Tiffen 6.6x6.6 Haze 2A UV

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 6.6x6.6 Haze 2A UV
6666HZE2A
Tiffen 6.6x6.6 Haze 2A UV 6666HZE2A
Tiffen 6.6x6.6 Haze 2A UV

Tiffen 6.6x6.6 Haze 2A UV

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 6666HZE2A
Product Name Tiffen 6.6x6.6 Haze 2A UV
Filter Type Tiffen 6.6x6.6 Haze 2A UV
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Coral
Features Graduated
View Details
Specs
Filter Type IR Block
Size 37mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details