ZGC, Inc. Tiffen 62mm Wide Angle Kit 62WIDEFKIT

Description
Tiffen 62mm Wide Angle Kit Tiffen 62mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch
Description
Tiffen 62mm Wide Angle Kit Tiffen 62mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Wide Angle Kit
62WIDEFKIT
Tiffen 62mm Wide Angle Kit 62WIDEFKIT
Tiffen 62mm Wide Angle Kit Tiffen 62mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Tiffen 62mm Wide Angle Kit
Tiffen 62mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62WIDEFKIT
Product Name Tiffen 62mm Wide Angle Kit
Filter Type Tiffen 62mm Wide Angle Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type UV Clear
Size 52mm
View Details