ZGC, Inc. Tiffen 62mm Wedding & Portrait Kit 62HFXGK1

Description
Tiffen 62mm Wedding & Portrait Kit Tiffen 62mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch
Description
Tiffen 62mm Wedding & Portrait Kit Tiffen 62mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Wedding & Portrait Kit
62HFXGK1
Tiffen 62mm Wedding & Portrait Kit 62HFXGK1
Tiffen 62mm Wedding & Portrait Kit Tiffen 62mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Tiffen 62mm Wedding & Portrait Kit
Tiffen 62mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62HFXGK1
Product Name Tiffen 62mm Wedding & Portrait Kit
Filter Type Tiffen 62mm Wedding & Portrait Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Visible Pass
Color Red
Size 58mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details