ZGC, Inc. Tiffen 62mm Video Essentials DV Kit 62DVVEK

Description
Tiffen 62mm Video Essentials DV Kit Tiffen 62mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch
Description
Tiffen 62mm Video Essentials DV Kit Tiffen 62mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Video Essentials DV Kit
62DVVEK
Tiffen 62mm Video Essentials DV Kit 62DVVEK
Tiffen 62mm Video Essentials DV Kit Tiffen 62mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Tiffen 62mm Video Essentials DV Kit
Tiffen 62mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DVVEK
Product Name Tiffen 62mm Video Essentials DV Kit
Filter Type Tiffen 62mm Video Essentials DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x5.650 Antique Suede 1/4
View Details
Specs
Filter Type Notch
Shape Round
Size 12.50mm
View Details