ZGC, Inc. Tiffen 62mm DV Select Kit 3 62DVSK3

Description
Tiffen 62mm DV Select Kit 3 Tiffen 62mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch
Description
Tiffen 62mm DV Select Kit 3 Tiffen 62mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm DV Select Kit 3
62DVSK3
Tiffen 62mm DV Select Kit 3 62DVSK3
Tiffen 62mm DV Select Kit 3 Tiffen 62mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Tiffen 62mm DV Select Kit 3
Tiffen 62mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DVSK3
Product Name Tiffen 62mm DV Select Kit 3
Filter Type Tiffen 62mm DV Select Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 28mm Digital/Photo Essentials Intro Kit
View Details
Specs
Filter Type Visible Pass
Color Green
Size 62mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details