ZGC, Inc. Tiffen 62mm Special Effects DV Kit 62DVSEK

Description
Tiffen 62mm Special Effects DV Kit Tiffen 62mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch
Description
Tiffen 62mm Special Effects DV Kit Tiffen 62mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Special Effects DV Kit
62DVSEK
Tiffen 62mm Special Effects DV Kit 62DVSEK
Tiffen 62mm Special Effects DV Kit Tiffen 62mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Tiffen 62mm Special Effects DV Kit
Tiffen 62mm Special Effects DV Kit: Color-Grad ND0.6, Pro Mist 1/4, Enhancing, Gold Diffusion/FX 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DVSEK
Product Name Tiffen 62mm Special Effects DV Kit
Filter Type Tiffen 62mm Special Effects DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Notch
Shape Round
Size 50mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details