ZGC, Inc. Tiffen 62mm Film Look DV Kit 3 62DVFMK3

Description
Tiffen 62mm Film Look DV Kit 3 Tiffen 62mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch
Description
Tiffen 62mm Film Look DV Kit 3 Tiffen 62mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Film Look DV Kit 3
62DVFMK3
Tiffen 62mm Film Look DV Kit 3 62DVFMK3
Tiffen 62mm Film Look DV Kit 3 Tiffen 62mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Tiffen 62mm Film Look DV Kit 3
Tiffen 62mm Film Look DV Kit 3: Digital Diffusion/FX 1, Soft/FX 1, Black Pro Mist 1/2, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DVFMK3
Product Name Tiffen 62mm Film Look DV Kit 3
Filter Type Tiffen 62mm Film Look DV Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
View Details
Specs
Filter Type Notch
Shape Round
Size 12.50mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details