ZGC, Inc. Tiffen 62mm Film Look DV Kit 62DVFLK

Description
Tiffen 62mm Film Look DV Kit Tiffen 62mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch
Description
Tiffen 62mm Film Look DV Kit Tiffen 62mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Film Look DV Kit
62DVFLK
Tiffen 62mm Film Look DV Kit 62DVFLK
Tiffen 62mm Film Look DV Kit Tiffen 62mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Tiffen 62mm Film Look DV Kit
Tiffen 62mm Film Look DV Kit:Black Diffusion/FX 1/2, Warm Black Diffusion/FX 1/4, Black Pro Mist 1/2, Soft/FX 1, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DVFLK
Product Name Tiffen 62mm Film Look DV Kit
Filter Type Tiffen 62mm Film Look DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x5.650 Plum 1
View Details
Specs
Filter Type IR Block
Size 25.5mm
View Details