ZGC, Inc. Tiffen 62mm Lens Kit (MB) 62DUCP15WB

Description
Tiffen 62mm Lens Kit (MB)
Description
Tiffen 62mm Lens Kit (MB)

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Lens Kit (MB)
62DUCP15WB
Tiffen 62mm Lens Kit (MB) 62DUCP15WB
Tiffen 62mm Lens Kit (MB)

Tiffen 62mm Lens Kit (MB)

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DUCP15WB
Product Name Tiffen 62mm Lens Kit (MB)
Filter Type Tiffen 62mm Lens Kit (MB)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x5.650 Chocolate 3
View Details
Specs
Filter Type Visible Pass
Color Red
Size 49mm
View Details