ZGC, Inc. Tiffen 62mm Deluxe Digital Enhancing Kit 62DIGEFK

Description
Tiffen 62mm Deluxe Digital Enhancing Kit Tiffen 62mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch
Description
Tiffen 62mm Deluxe Digital Enhancing Kit Tiffen 62mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Deluxe Digital Enhancing Kit
62DIGEFK
Tiffen 62mm Deluxe Digital Enhancing Kit 62DIGEFK
Tiffen 62mm Deluxe Digital Enhancing Kit Tiffen 62mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Tiffen 62mm Deluxe Digital Enhancing Kit
Tiffen 62mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DIGEFK
Product Name Tiffen 62mm Deluxe Digital Enhancing Kit
Filter Type Tiffen 62mm Deluxe Digital Enhancing Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 4x5.650 Cyan 3
View Details
Specs
Filter Type UV Clear
Size 22.5mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details