ZGC, Inc. Tiffen 62mm Deluxe / Video Basic Kit 62DFK3

Description
Tiffen 62mm Deluxe / Video Basic Kit Tiffen 62mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch
Description
Tiffen 62mm Deluxe / Video Basic Kit Tiffen 62mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Deluxe / Video Basic Kit
62DFK3
Tiffen 62mm Deluxe / Video Basic Kit 62DFK3
Tiffen 62mm Deluxe / Video Basic Kit Tiffen 62mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Tiffen 62mm Deluxe / Video Basic Kit
Tiffen 62mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62DFK3
Product Name Tiffen 62mm Deluxe / Video Basic Kit
Filter Type Tiffen 62mm Deluxe / Video Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type UV Clear
Size 55mm
View Details