ZGC, Inc. Tiffen 62mm Black & White Imaging Kit 3 62BWFK

Description
Tiffen 62mm Black & White Imaging Kit 3 Tiffen 62mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch
Description
Tiffen 62mm Black & White Imaging Kit 3 Tiffen 62mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 62mm Black & White Imaging Kit 3
62BWFK
Tiffen 62mm Black & White Imaging Kit 3 62BWFK
Tiffen 62mm Black & White Imaging Kit 3 Tiffen 62mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Tiffen 62mm Black & White Imaging Kit 3
Tiffen 62mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 62BWFK
Product Name Tiffen 62mm Black & White Imaging Kit 3
Filter Type Tiffen 62mm Black & White Imaging Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type UV Clear
Size 48mm
View Details