ZGC, Inc. Tiffen 58mm Wide Angle Kit 58WIDEFKIT

Description
Tiffen 58mm Wide Angle Kit Tiffen 58mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch
Description
Tiffen 58mm Wide Angle Kit Tiffen 58mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm Wide Angle Kit
58WIDEFKIT
Tiffen 58mm Wide Angle Kit 58WIDEFKIT
Tiffen 58mm Wide Angle Kit Tiffen 58mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Tiffen 58mm Wide Angle Kit
Tiffen 58mm Wide Angle Kit: UV Protector, Circular Polarizer, Enhancing, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58WIDEFKIT
Product Name Tiffen 58mm Wide Angle Kit
Filter Type Tiffen 58mm Wide Angle Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Notch
Shape Round
Size 12.50mm
View Details