ZGC, Inc. Tiffen 58mm Video Essentials DV Kit 58DVVEK

Description
Tiffen 58mm Video Essentials DV Kit Tiffen 58mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch
Description
Tiffen 58mm Video Essentials DV Kit Tiffen 58mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm Video Essentials DV Kit
58DVVEK
Tiffen 58mm Video Essentials DV Kit 58DVVEK
Tiffen 58mm Video Essentials DV Kit Tiffen 58mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Tiffen 58mm Video Essentials DV Kit
Tiffen 58mm Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58DVVEK
Product Name Tiffen 58mm Video Essentials DV Kit
Filter Type Tiffen 58mm Video Essentials DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details