ZGC, Inc. Tiffen 58mm DV Select Kit 3 58DVSK3

Description
Tiffen 58mm DV Select Kit 3 Tiffen 58mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch
Description
Tiffen 58mm DV Select Kit 3 Tiffen 58mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm DV Select Kit 3
58DVSK3
Tiffen 58mm DV Select Kit 3 58DVSK3
Tiffen 58mm DV Select Kit 3 Tiffen 58mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Tiffen 58mm DV Select Kit 3
Tiffen 58mm DV Select Kit 3: Neutral Density 0.6, Black Pro Mist 1/4, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58DVSK3
Product Name Tiffen 58mm DV Select Kit 3
Filter Type Tiffen 58mm DV Select Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Notch
Shape Round
Size 12.5mm
View Details
Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Tiffen 4x5.650 Pink 4
View Details