ZGC, Inc. Tiffen 58mm DV Scenic Enhancing Kit 3 58DVSEK3

Description
Tiffen 58mm DV Scenic Enhancing Kit 3 Tiffen 58mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch
Description
Tiffen 58mm DV Scenic Enhancing Kit 3 Tiffen 58mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm DV Scenic Enhancing Kit 3
58DVSEK3
Tiffen 58mm DV Scenic Enhancing Kit 3 58DVSEK3
Tiffen 58mm DV Scenic Enhancing Kit 3 Tiffen 58mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch

Tiffen 58mm DV Scenic Enhancing Kit 3
Tiffen 58mm DV Scenic Enhancing Kit 3: Sunset Color-Grad 2, Enhancing, Color-Grad ND0.6, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58DVSEK3
Product Name Tiffen 58mm DV Scenic Enhancing Kit 3
Filter Type Tiffen 58mm DV Scenic Enhancing Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type UV Clear
Size 105mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type UV Clear
View Details