ZGC, Inc. Tiffen 58mm DV Essentials Kit 3 58DVEK3

Description
Tiffen 58mm DV Essentials Kit 3 Tiffen 58mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch
Description
Tiffen 58mm DV Essentials Kit 3 Tiffen 58mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm DV Essentials Kit 3
58DVEK3
Tiffen 58mm DV Essentials Kit 3 58DVEK3
Tiffen 58mm DV Essentials Kit 3 Tiffen 58mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch

Tiffen 58mm DV Essentials Kit 3
Tiffen 58mm DV Essentials Kit 3: Clear, 812 Warming, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58DVEK3
Product Name Tiffen 58mm DV Essentials Kit 3
Filter Type Tiffen 58mm DV Essentials Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Fog Filter
View Details
Specs
Filter Type IR Block
Size 30.5mm
View Details