ZGC, Inc. Tiffen 58mm Deluxe Digital Enhancing Kit 58DIGEFK

Description
Tiffen 58mm Deluxe Digital Enhancing Kit Tiffen 58mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch
Description
Tiffen 58mm Deluxe Digital Enhancing Kit Tiffen 58mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm Deluxe Digital Enhancing Kit
58DIGEFK
Tiffen 58mm Deluxe Digital Enhancing Kit 58DIGEFK
Tiffen 58mm Deluxe Digital Enhancing Kit Tiffen 58mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Tiffen 58mm Deluxe Digital Enhancing Kit
Tiffen 58mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58DIGEFK
Product Name Tiffen 58mm Deluxe Digital Enhancing Kit
Filter Type Tiffen 58mm Deluxe Digital Enhancing Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Red
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 50mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details