ZGC, Inc. Tiffen 58mm Black & White Imaging Kit 3 58BWFK

Description
Tiffen 58mm Black & White Imaging Kit 3 Tiffen 58mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch
Description
Tiffen 58mm Black & White Imaging Kit 3 Tiffen 58mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 58mm Black & White Imaging Kit 3
58BWFK
Tiffen 58mm Black & White Imaging Kit 3 58BWFK
Tiffen 58mm Black & White Imaging Kit 3 Tiffen 58mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Tiffen 58mm Black & White Imaging Kit 3
Tiffen 58mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 58BWFK
Product Name Tiffen 58mm Black & White Imaging Kit 3
Filter Type Tiffen 58mm Black & White Imaging Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
View Details
Specs
Filter Type Visible Pass
Color Blue
Size 52mm
View Details