ZGC, Inc. Tiffen 55mm Hot Mirror 55SHM

Description
Tiffen 55mm Hot Mirror
Description
Tiffen 55mm Hot Mirror

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 55mm Hot Mirror
55SHM
Tiffen 55mm Hot Mirror 55SHM
Tiffen 55mm Hot Mirror

Tiffen 55mm Hot Mirror

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 55SHM
Product Name Tiffen 55mm Hot Mirror
Filter Type IR Block
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Visible Pass
Color Daylight Blue
Size 49mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details