ZGC, Inc. Tiffen 55mm Digital Pro SLR Kit 55DPSLRKIT

Description
Tiffen 55mm Digital Pro SLR Kit Tiffen 55mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch
Description
Tiffen 55mm Digital Pro SLR Kit Tiffen 55mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 55mm Digital Pro SLR Kit
55DPSLRKIT
Tiffen 55mm Digital Pro SLR Kit 55DPSLRKIT
Tiffen 55mm Digital Pro SLR Kit Tiffen 55mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Tiffen 55mm Digital Pro SLR Kit
Tiffen 55mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 55DPSLRKIT
Product Name Tiffen 55mm Digital Pro SLR Kit
Filter Type Tiffen 55mm Digital Pro SLR Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 12.50mm
View Details