ZGC, Inc. Tiffen 52mm Digital/Photo Essentials Intro Kit 52TPK1

Description
Tiffen 52mm Digital/Photo Essentials Intro Kit Tiffen 52mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch
Description
Tiffen 52mm Digital/Photo Essentials Intro Kit Tiffen 52mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Digital/Photo Essentials Intro Kit
52TPK1
Tiffen 52mm Digital/Photo Essentials Intro Kit 52TPK1
Tiffen 52mm Digital/Photo Essentials Intro Kit Tiffen 52mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Tiffen 52mm Digital/Photo Essentials Intro Kit
Tiffen 52mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52TPK1
Product Name Tiffen 52mm Digital/Photo Essentials Intro Kit
Filter Type Tiffen 52mm Digital/Photo Essentials Intro Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Red
Features Graduated
View Details
Specs
Filter Type Visible Pass
Color Green
Size 52mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details