ZGC, Inc. Tiffen 52mm Hot Mirror 52SHM

Description
Tiffen 52mm Hot Mirror
Description
Tiffen 52mm Hot Mirror

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Hot Mirror
52SHM
Tiffen 52mm Hot Mirror 52SHM
Tiffen 52mm Hot Mirror

Tiffen 52mm Hot Mirror

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52SHM
Product Name Tiffen 52mm Hot Mirror
Filter Type IR Block
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Red
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 12.50mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details