ZGC, Inc. Tiffen 52mm Hollywood/FX Classic Kit 52HFXK1

Description
Tiffen 52mm Hollywood/FX Classic Kit Tiffen 52mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch
Description
Tiffen 52mm Hollywood/FX Classic Kit Tiffen 52mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Hollywood/FX Classic Kit
52HFXK1
Tiffen 52mm Hollywood/FX Classic Kit 52HFXK1
Tiffen 52mm Hollywood/FX Classic Kit Tiffen 52mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch

Tiffen 52mm Hollywood/FX Classic Kit
Tiffen 52mm Hollywood/FX Classic Kit: Warm Soft/FX 3, Vector Star, Black Pro Mist 3, Ultra Contrast 3, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52HFXK1
Product Name Tiffen 52mm Hollywood/FX Classic Kit
Filter Type Tiffen 52mm Hollywood/FX Classic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type IR Block
Size 62mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details