ZGC, Inc. Tiffen 52mm Wedding & Portrait Kit 52HFXGK1

Description
Tiffen 52mm Wedding & Portrait Kit Tiffen 52mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch
Description
Tiffen 52mm Wedding & Portrait Kit Tiffen 52mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Wedding & Portrait Kit
52HFXGK1
Tiffen 52mm Wedding & Portrait Kit 52HFXGK1
Tiffen 52mm Wedding & Portrait Kit Tiffen 52mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Tiffen 52mm Wedding & Portrait Kit
Tiffen 52mm Wedding & Portrait Kit: Warm Soft/FX 3, Black Pro Mist 3, Warm Pro Mist, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52HFXGK1
Product Name Tiffen 52mm Wedding & Portrait Kit
Filter Type Tiffen 52mm Wedding & Portrait Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details