Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAMERA FILTERS
ZGC, INC.
52DUCP15WB -- TIFFEN 52MM LENS KIT (MB)
ZGC, Inc.
Tiffen 52mm Lens Kit (MB)
52DUCP15WB
Description
Tiffen 52mm Lens Kit (MB)
Description
Tiffen 52mm Lens Kit (MB)
Suppliers
Company
Product
Description
Supplier Links
ZGC, Inc.
Mountain Lakes, NJ, USA
Tiffen 52mm Lens Kit (MB)
52DUCP15WB
Tiffen 52mm Lens Kit (MB)
52DUCP15WB
Tiffen 52mm Lens Kit (MB)
Tiffen 52mm Lens Kit (MB)
Supplier's Site
Technical Specifications
ZGC, Inc.
Product Category
Camera Filters
Product Number
52DUCP15WB
Product Name
Tiffen 52mm Lens Kit (MB)
Filter Type
Tiffen 52mm Lens Kit (MB)
Unlock Full Specs
to access all available technical data
Similar Products
ZGC, Inc.
Tiffen 4x5.650 Color Graduated Red 2 Hard Edge Horizontal
4565CGR2HH
Specs
Filter Type
Neutral Density
Color
Red
Features
Graduated
View Details
Edmund Optics Inc.
Mounted 750nm Shortpass Filter, M30.5 x 0.5mm Mount
NT66-661
Specs
Shape
Round
Size
30.5mm
View Details
Dontech Incorporated
Night Vision Compatibility Filters
View Details
Universe Kogaku (America) Inc.
Band Pass Filter and Ring Group
IR76M25.5
Specs
Filter Type
IR Pass
Shape
Round
View Details