ZGC, Inc. Tiffen 52mm Digital Pro SLR Kit 52DPSLRKIT

Description
Tiffen 52mm Digital Pro SLR Kit Tiffen 52mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch
Description
Tiffen 52mm Digital Pro SLR Kit Tiffen 52mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Digital Pro SLR Kit
52DPSLRKIT
Tiffen 52mm Digital Pro SLR Kit 52DPSLRKIT
Tiffen 52mm Digital Pro SLR Kit Tiffen 52mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Tiffen 52mm Digital Pro SLR Kit
Tiffen 52mm Digital Pro SLR Kit: Digital Ultra Clear, Pro Mist 2, Color Graduated Neutral Density 0.6, Cleaning Cloth, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52DPSLRKIT
Product Name Tiffen 52mm Digital Pro SLR Kit
Filter Type Tiffen 52mm Digital Pro SLR Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Color Green
Features Graduated
View Details
Specs
Filter Type Visible Pass
Color Blue
Size 46mm
View Details