ZGC, Inc. Tiffen 52mm Deluxe / Video Basic Kit 52DFK3

Description
Tiffen 52mm Deluxe / Video Basic Kit Tiffen 52mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch
Description
Tiffen 52mm Deluxe / Video Basic Kit Tiffen 52mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Deluxe / Video Basic Kit
52DFK3
Tiffen 52mm Deluxe / Video Basic Kit 52DFK3
Tiffen 52mm Deluxe / Video Basic Kit Tiffen 52mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Tiffen 52mm Deluxe / Video Basic Kit
Tiffen 52mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52DFK3
Product Name Tiffen 52mm Deluxe / Video Basic Kit
Filter Type Tiffen 52mm Deluxe / Video Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Notch
Shape Round
Size 50mm
View Details