ZGC, Inc. Tiffen 52mm Black & White Imaging Kit 3 52BWFK

Description
Tiffen 52mm Black & White Imaging Kit 3 Tiffen 52mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch
Description
Tiffen 52mm Black & White Imaging Kit 3 Tiffen 52mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 52mm Black & White Imaging Kit 3
52BWFK
Tiffen 52mm Black & White Imaging Kit 3 52BWFK
Tiffen 52mm Black & White Imaging Kit 3 Tiffen 52mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Tiffen 52mm Black & White Imaging Kit 3
Tiffen 52mm Black & White Imaging Kit 3: Green 13, Yellow 6, Red 25, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 52BWFK
Product Name Tiffen 52mm Black & White Imaging Kit 3
Filter Type Tiffen 52mm Black & White Imaging Kit 3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Neutral Density
Color Coral
Features Graduated
View Details
Specs
Filter Type Visible Pass
Color Red
Size 30.5mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details