ZGC, Inc. Tiffen 46mm Digital Essentials Filter Kit 46DIGEK3

Description
Tiffen 46mm Digital Essentials Filter Kit Tiffen 46mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure
Description
Tiffen 46mm Digital Essentials Filter Kit Tiffen 46mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure

Suppliers

Company
Product
Description
Supplier Links
Tiffen 46mm Digital Essentials Filter Kit - 46DIGEK3 - ZGC, Inc.
Mountain Lakes, NJ, USA
Tiffen 46mm Digital Essentials Filter Kit
46DIGEK3
Tiffen 46mm Digital Essentials Filter Kit 46DIGEK3
Tiffen 46mm Digital Essentials Filter Kit Tiffen 46mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from non-metallic surfaces Provides deep blue skies Neutral Density 0.6: Eliminates overly bright, washed-out images. Balances overexposure

Tiffen 46mm Digital Essentials Filter Kit
Tiffen 46mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch
UV Protector:
Safeguard yourlens and absorb UV light
Circular Polarizer:
Removes glare from non-metallic surfaces
Provides deep blue skies
Neutral Density 0.6:
Eliminates overly bright, washed-out images.
Balances overexposure

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 46DIGEK3
Product Name Tiffen 46mm Digital Essentials Filter Kit
Filter Type Tiffen 46mm Digital Essentials Filter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-76 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type Notch
Shape Round
Size 50mm
View Details