ZGC, Inc. Tiffen 46mm Deluxe Digital Enhancing Kit 46DIGEFK

Description
Tiffen 46mm Deluxe Digital Enhancing Kit Tiffen 46mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch
Description
Tiffen 46mm Deluxe Digital Enhancing Kit Tiffen 46mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 46mm Deluxe Digital Enhancing Kit
46DIGEFK
Tiffen 46mm Deluxe Digital Enhancing Kit 46DIGEFK
Tiffen 46mm Deluxe Digital Enhancing Kit Tiffen 46mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Tiffen 46mm Deluxe Digital Enhancing Kit
Tiffen 46mm Deluxe Digital Enhancing Kit: Digital Ultra Clear, Enhancing, Circular Polarizing, 812 Warming, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 46DIGEFK
Product Name Tiffen 46mm Deluxe Digital Enhancing Kit
Filter Type Tiffen 46mm Deluxe Digital Enhancing Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Contrast Filter
View Details
Specs
Filter Type IR Block
Size 37mm
View Details