ZGC, Inc. Tiffen 46mm Deluxe / Video Basic Kit 46DFK3

Description
Tiffen 46mm Deluxe / Video Basic Kit Tiffen 46mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch
Description
Tiffen 46mm Deluxe / Video Basic Kit Tiffen 46mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 46mm Deluxe / Video Basic Kit
46DFK3
Tiffen 46mm Deluxe / Video Basic Kit 46DFK3
Tiffen 46mm Deluxe / Video Basic Kit Tiffen 46mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Tiffen 46mm Deluxe / Video Basic Kit
Tiffen 46mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 46DFK3
Product Name Tiffen 46mm Deluxe / Video Basic Kit
Filter Type Tiffen 46mm Deluxe / Video Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Visible Pass
Color Blue
Shape Round
View Details
Specs
Filter Type Neutral Density
Features Graduated
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details