ZGC, Inc. Tiffen 4x5.650 Streak 3mm Horizontal 4565STRK3H

Description
Tiffen 4x5.650 Streak 3mm Horizontal
Description
Tiffen 4x5.650 Streak 3mm Horizontal

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 4x5.650 Streak 3mm Horizontal
4565STRK3H
Tiffen 4x5.650 Streak 3mm Horizontal 4565STRK3H
Tiffen 4x5.650 Streak 3mm Horizontal

Tiffen 4x5.650 Streak 3mm Horizontal

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 4565STRK3H
Product Name Tiffen 4x5.650 Streak 3mm Horizontal
Filter Type Tiffen 4x5.650 Streak 3mm Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Visible Pass
Color Red
Size 25.5mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details