ZGC, Inc. Tiffen 4x5.650 Streak 1mm 4565STRK1

Description
Tiffen 4x5.650 Streak 1mm
Description
Tiffen 4x5.650 Streak 1mm

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 4x5.650 Streak 1mm
4565STRK1
Tiffen 4x5.650 Streak 1mm 4565STRK1
Tiffen 4x5.650 Streak 1mm

Tiffen 4x5.650 Streak 1mm

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 4565STRK1
Product Name Tiffen 4x5.650 Streak 1mm
Filter Type Tiffen 4x5.650 Streak 1mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type IR Block
Size 25.5mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details