ZGC, Inc. Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras 1771-845

Description
Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras The Speed Macro The Makro-Planar T* 2/50 ZF.2 (with CPU) is the fastest 50 mm macro lens for the 24 x 36 full frame. Very high image quality over the entire focusing range from infinity to the close-focus limit at half life-size. Optical system with floating element and longlife full metal precision mechanics. The ZF.2 lenses are now available in 8 x focal lengths: 3,5/18, 2,8/21, 2/25, 2.8/25, 2/28, 1.4/35, 2/35, 1,4/50, and 1,4/85 and a Macro-Planar T 2/50 & Macro-Planar T 2/100 Thanks to its electronic interface (CPU), these new ZEISS lenses support all-important operations such as the automatic mechanisms for time, aperture setting and program. The CPU also supports manual exposure settings, including those for camera casings that are not AI-compatible. These quicker and faster handling capabilities of the ZF.2 lenses are especially useful under hectic shooting conditions. ZEISS lenses truly come into their own in situations that demand extreme photographic creativity and maximum image quality. Carl Zeiss' established fixed focal length lenses are known for their high light sensitivity and precise manual handling, leaving the photographer in full control. The new ZF.2 series will be especially interesting for photo enthusiasts who value creative, high-quality images combined with the comfort of automatic settings. Martin Klottig, Marketing Manager of the Camera Lens Division at Carl Zeiss AG: 'œThe ZF.2 lenses are ideal tools for photographers who want to concentrate more on the subject than on their camera equipment. Whether at a wedding, a toddler's first steps or impressions from faraway countries, these lenses are perfect for photographers who want to capture once-only moments quickly and accurately. These situations demand first-class technology that captures spontaneous actions without too much effort and delivers fantastic images each time.'
Description
Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras The Speed Macro The Makro-Planar T* 2/50 ZF.2 (with CPU) is the fastest 50 mm macro lens for the 24 x 36 full frame. Very high image quality over the entire focusing range from infinity to the close-focus limit at half life-size. Optical system with floating element and longlife full metal precision mechanics. The ZF.2 lenses are now available in 8 x focal lengths: 3,5/18, 2,8/21, 2/25, 2.8/25, 2/28, 1.4/35, 2/35, 1,4/50, and 1,4/85 and a Macro-Planar T 2/50 & Macro-Planar T 2/100 Thanks to its electronic interface (CPU), these new ZEISS lenses support all-important operations such as the automatic mechanisms for time, aperture setting and program. The CPU also supports manual exposure settings, including those for camera casings that are not AI-compatible. These quicker and faster handling capabilities of the ZF.2 lenses are especially useful under hectic shooting conditions. ZEISS lenses truly come into their own in situations that demand extreme photographic creativity and maximum image quality. Carl Zeiss' established fixed focal length lenses are known for their high light sensitivity and precise manual handling, leaving the photographer in full control. The new ZF.2 series will be especially interesting for photo enthusiasts who value creative, high-quality images combined with the comfort of automatic settings. Martin Klottig, Marketing Manager of the Camera Lens Division at Carl Zeiss AG: 'œThe ZF.2 lenses are ideal tools for photographers who want to concentrate more on the subject than on their camera equipment. Whether at a wedding, a toddler's first steps or impressions from faraway countries, these lenses are perfect for photographers who want to capture once-only moments quickly and accurately. These situations demand first-class technology that captures spontaneous actions without too much effort and delivers fantastic images each time.'

Suppliers

Company
Product
Description
Supplier Links
Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras - 1771-845 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras
1771-845
Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras 1771-845
Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras The Speed Macro The Makro-Planar T* 2/50 ZF.2 (with CPU) is the fastest 50 mm macro lens for the 24 x 36 full frame. Very high image quality over the entire focusing range from infinity to the close-focus limit at half life-size. Optical system with floating element and longlife full metal precision mechanics. The ZF.2 lenses are now available in 8 x focal lengths: 3,5/18, 2,8/21, 2/25, 2.8/25, 2/28, 1.4/35, 2/35, 1,4/50, and 1,4/85 and a Macro-Planar T 2/50 & Macro-Planar T 2/100 Thanks to its electronic interface (CPU), these new ZEISS lenses support all-important operations such as the automatic mechanisms for time, aperture setting and program. The CPU also supports manual exposure settings, including those for camera casings that are not AI-compatible. These quicker and faster handling capabilities of the ZF.2 lenses are especially useful under hectic shooting conditions. ZEISS lenses truly come into their own in situations that demand extreme photographic creativity and maximum image quality. Carl Zeiss' established fixed focal length lenses are known for their high light sensitivity and precise manual handling, leaving the photographer in full control. The new ZF.2 series will be especially interesting for photo enthusiasts who value creative, high-quality images combined with the comfort of automatic settings. Martin Klottig, Marketing Manager of the Camera Lens Division at Carl Zeiss AG: 'œThe ZF.2 lenses are ideal tools for photographers who want to concentrate more on the subject than on their camera equipment. Whether at a wedding, a toddler's first steps or impressions from faraway countries, these lenses are perfect for photographers who want to capture once-only moments quickly and accurately. These situations demand first-class technology that captures spontaneous actions without too much effort and delivers fantastic images each time.'

Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras
The Speed Macro
The Makro-Planar T* 2/50 ZF.2 (with CPU) is the fastest 50 mm macro lens for the 24 x 36 full frame. Very high image quality over the entire focusing range from infinity to the close-focus limit at half life-size. Optical system with floating element and longlife full metal precision mechanics.
The ZF.2 lenses are now available in 8 x focal lengths: 3,5/18, 2,8/21, 2/25, 2.8/25, 2/28, 1.4/35, 2/35, 1,4/50, and 1,4/85 and a Macro-Planar T 2/50 & Macro-Planar T 2/100
Thanks to its electronic interface (CPU), these new ZEISS lenses support all-important operations such as the automatic mechanisms for time, aperture setting and program. The CPU also supports manual exposure settings, including those for camera casings that are not AI-compatible. These quicker and faster handling capabilities of the ZF.2 lenses are especially useful under hectic shooting conditions.
ZEISS lenses truly come into their own in situations that demand extreme photographic creativity and maximum image quality. Carl Zeiss' established fixed focal length lenses are known for their high light sensitivity and precise manual handling, leaving the photographer in full control. The new ZF.2 series will be especially interesting for photo enthusiasts who value creative, high-quality images combined with the comfort of automatic settings.
Martin Klottig, Marketing Manager of the Camera Lens Division at Carl Zeiss AG: 'œThe ZF.2 lenses are ideal tools for photographers who want to concentrate more on the subject than on their camera equipment. Whether at a wedding, a toddler's first steps or impressions from faraway countries, these lenses are perfect for photographers who want to capture once-only moments quickly and accurately. These situations demand first-class technology that captures spontaneous actions without too much effort and delivers fantastic images each time.'

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1771-845
Product Name Zeiss Macro-Planar 50mm f/2 ZF.2 lens for Nikon SLR Cameras
Aperture (F) 2 to 22
Lens Mount F-Mount
Minimum 240 mm (9.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Board Camera - V002 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 2.1 mm (0.0827 inch)
View Details
Hyperspectral Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 2
Lens Mount C-Mount
View Details