ZGC, Inc. 0HD-20TC-HVX

Description
Century Optics 2.0X HD Tele-Converter for Panasonic AG-HVX200 Partial zoom-through; vignetting will occur at mid-range through full wide angle. The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double the focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods and a lightweight, round shade with a built-in rectangular mask. The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matte boxes and accessories. This Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.
Description
Century Optics 2.0X HD Tele-Converter for Panasonic AG-HVX200 Partial zoom-through; vignetting will occur at mid-range through full wide angle. The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double the focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods and a lightweight, round shade with a built-in rectangular mask. The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matte boxes and accessories. This Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Century Optics 2.0X HD Tele-Converter for Panasonic AG-HVX200 Partial zoom-through; vignetting will occur at mid-range through full wide angle. The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double the focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods and a lightweight, round shade with a built-in rectangular mask. The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matte boxes and accessories. This Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Century Optics 2.0X HD Tele-Converter for Panasonic AG-HVX200
Partial zoom-through; vignetting will occur at mid-range through full wide angle.
The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double the focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto.
This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration.
Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure.
The unit comes complete with a lens support slider for mounting on standard 15mm support rods and a lightweight, round shade with a built-in rectangular mask.
The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matte boxes and accessories.
This Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 0HD-20TC-HVX
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
12.5MM F/2.9 Lens - GT-12M - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 2.9
Features AR Coating
View Details